Lydall Filtration/Separation, Inc. Synthetic Media - LydAir® MB CL 1410-

Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems
Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

Suppliers

Company
Product
Description
Supplier Links
Synthetic Media - LydAir® MB - CL 1410- - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Synthetic Media - LydAir® MB
CL 1410-
Synthetic Media - LydAir® MB CL 1410-
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance.

Attributes

  • 100% Synthetic Construction
  • High efficiency
  • Low air flow resistance
  • High dirt holding capacity
  • Available ASHRAE efficiencies: 45% to >95%

Applications

  • General HVAC Systems
  • Equipment Intake/Exhaust Air
  • Paint Spray Booth
  • Prefiltration for HEPA Systems
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Air Filters (industrial)
Product Number CL 1410-
Product Name Synthetic Media - LydAir® MB
Applications Turbine Air Filtration, Paint spray booth, Compressor inlet filtration, Replacement for bag filter units, Standard HVAC, Home filtration units
Construction Filter Media
Media Type Polypropylene
Features Pleated (optional feature); Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details