Lydall Filtration/Separation, Inc. Synthetic Liquid Filtration Media - LyPore® MB CA 9401

Description
LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family. Calendered LyPore MB products have the highest efficiency but also the highest pressure drop. Our collated LyPore MB media includes a number of individual layers seamed together. These products have very high dirt holding capacity and efficiencies. Single layer LyPore MB media is the most economical solution, and has low pressure drop across a wide range of efficiencies. Attributes Conforms to sewn and ultrasonic processing 100% polypropylene construction for broad chemical compatibility All raw materials for these grades meet applicable 21 CFR requirements. Calendered versions for very high efficiency Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid Filters Semiconductor and Electronics Fabrication Process Water / Membrane Pre-Filter
Description
LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family. Calendered LyPore MB products have the highest efficiency but also the highest pressure drop. Our collated LyPore MB media includes a number of individual layers seamed together. These products have very high dirt holding capacity and efficiencies. Single layer LyPore MB media is the most economical solution, and has low pressure drop across a wide range of efficiencies. Attributes Conforms to sewn and ultrasonic processing 100% polypropylene construction for broad chemical compatibility All raw materials for these grades meet applicable 21 CFR requirements. Calendered versions for very high efficiency Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid Filters Semiconductor and Electronics Fabrication Process Water / Membrane Pre-Filter

Suppliers

Company
Product
Description
Supplier Links
Synthetic Liquid Filtration Media - LyPore® MB - CA 9401 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Synthetic Liquid Filtration Media - LyPore® MB
CA 9401
Synthetic Liquid Filtration Media - LyPore® MB CA 9401
LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family. Calendered LyPore MB products have the highest efficiency but also the highest pressure drop. Our collated LyPore MB media includes a number of individual layers seamed together. These products have very high dirt holding capacity and efficiencies. Single layer LyPore MB media is the most economical solution, and has low pressure drop across a wide range of efficiencies. Attributes Conforms to sewn and ultrasonic processing 100% polypropylene construction for broad chemical compatibility All raw materials for these grades meet applicable 21 CFR requirements. Calendered versions for very high efficiency Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid Filters Semiconductor and Electronics Fabrication Process Water / Membrane Pre-Filter

LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies.

There are three different distinct designs within the product family. Calendered LyPore MB products have the highest efficiency but also the highest pressure drop. Our collated LyPore MB media includes a number of individual layers seamed together. These products have very high dirt holding capacity and efficiencies. Single layer LyPore MB media is the most economical solution, and has low pressure drop across a wide range of efficiencies.

Attributes

  • Conforms to sewn and ultrasonic processing
  • 100% polypropylene construction for broad chemical compatibility
  • All raw materials for these grades meet applicable 21 CFR requirements.
  • Calendered versions for very high efficiency
  • Collated versions for unmatched dirt holding capacity
  • Single layer media for low pressure drop
  • Economical media

Applications

  • Consumer Drinking Water / Potable Water Markets
  • Pharmaceutical Processing
  • Medical Products
  • Food and Beverage Processing
  • Industrial Liquids/Critical Process Fluid Filters
    • Semiconductor and Electronics Fabrication
    • Process Water / Membrane Pre-Filter
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Water Filters
Product Number CA 9401
Product Name Synthetic Liquid Filtration Media - LyPore® MB
Configuration Media
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382725 - RS Components, Ltd.
Specs
Configuration Element
View Details
180 Series Self-Cleaning Water Filters - F14-180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details