Lydall Filtration/Separation, Inc. LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade 9851

Description
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated
Description
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated

Suppliers

Company
Product
Description
Supplier Links
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade - 9851 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade
9851
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade 9851
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated

Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders.

Attributes:

  • Proprietary Fluropolymer repellency integral to production process, not an after-treatment
  • Ultra low pressure drop
  • Application specific grades optimized for the lowest carry-over
  • Broad chemical compatibility
  • Epoxy binder versions for high temperature applications
  • Media readily co-laminated with protective polyester and polypropylene scrims
  • Easily wound or pleated
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Metalworking Fluid Filters
Product Number 9851
Product Name LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade
Filtration Product Coolant; HydraulicFluid; Refrigerants
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type cartridge; WireMesh
Filtration Product HydraulicFluid; Lubricants
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Maximum Pressure 7540 psi (5306 m H2O)
Flow Rate (Liquids) 10.6 GPM (40 L/min)
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
Lube USA, Inc.
Specs
Filtration Product Oil
Configuration Full Flow
Maximum Pressure 421 psi (296 m H2O)
View Details