Lydall Filtration/Separation, Inc. Microglass Filtration Media - LyPore® Defender 9109-1

Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® Defender - 9109-1 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Microglass Filtration Media - LyPore® Defender
9109-1
Microglass Filtration Media - LyPore® Defender 9109-1
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow.

Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life.

These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements.

Features/Advantages:

  • Lydall’s highest dirt holding media
  • Use in conjunction with pre-filter grade 9276-LS for even higher retention
  • Exacting efficiency for desired particle size
  • Easily withstands high pressures and flow rates
  • For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 9109-1
Product Name Microglass Filtration Media - LyPore® Defender
Type Industrial Fabric (optional feature); Nonwoven (optional feature); Wet-laid or Air-laid; Filtration
Material Fiberglass
Applications Filtration
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details