Lydall Filtration/Separation, Inc. Non-Woven Filter Media - LydAir® MG 4708

Description
LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA (99.995%+). Providing 100% mechanical efficiency, Lydair MG does not rely on an electrostatic charge and will not loose efficiency over time. Specially engineered to provide the highest available efficiency at a minimal resistance to air flow, LydAir® MG is chosen for applications where guaranteed efficiency and consistency is a must and reduced energy costs can provide a distinguishable competitive advantage. LydAir® MG products may be laminated for applications requiring increased physical strength. Attributes Customer-engineered to meet specific application requirements Designed for all types of pleating equipment: Manual or fully automated pleating equipment For use in Deep-and mini-pleat applications Designed for use in all types of air filtration applications including those with harsh environments such as gas turbine intake air and nuclear exhaust applications Engineered to meet or exceed HVAC and Air intake performance requirements High uniformity for consistent filtration performance under laminar flow conditions High dust-holding capacity Laminated, anitmicrobial treated, and other combinations are available and can be designed to meet specific application requirements. Single- or dual-phased ASHRAE media
Description
LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA (99.995%+). Providing 100% mechanical efficiency, Lydair MG does not rely on an electrostatic charge and will not loose efficiency over time. Specially engineered to provide the highest available efficiency at a minimal resistance to air flow, LydAir® MG is chosen for applications where guaranteed efficiency and consistency is a must and reduced energy costs can provide a distinguishable competitive advantage. LydAir® MG products may be laminated for applications requiring increased physical strength. Attributes Customer-engineered to meet specific application requirements Designed for all types of pleating equipment: Manual or fully automated pleating equipment For use in Deep-and mini-pleat applications Designed for use in all types of air filtration applications including those with harsh environments such as gas turbine intake air and nuclear exhaust applications Engineered to meet or exceed HVAC and Air intake performance requirements High uniformity for consistent filtration performance under laminar flow conditions High dust-holding capacity Laminated, anitmicrobial treated, and other combinations are available and can be designed to meet specific application requirements. Single- or dual-phased ASHRAE media

Suppliers

Company
Product
Description
Supplier Links
Non-Woven Filter Media - LydAir® MG - 4708 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Non-Woven Filter Media - LydAir® MG
4708
Non-Woven Filter Media - LydAir® MG 4708
LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA (99.995%+). Providing 100% mechanical efficiency, Lydair MG does not rely on an electrostatic charge and will not loose efficiency over time. Specially engineered to provide the highest available efficiency at a minimal resistance to air flow, LydAir® MG is chosen for applications where guaranteed efficiency and consistency is a must and reduced energy costs can provide a distinguishable competitive advantage. LydAir® MG products may be laminated for applications requiring increased physical strength. Attributes Customer-engineered to meet specific application requirements Designed for all types of pleating equipment: Manual or fully automated pleating equipment For use in Deep-and mini-pleat applications Designed for use in all types of air filtration applications including those with harsh environments such as gas turbine intake air and nuclear exhaust applications Engineered to meet or exceed HVAC and Air intake performance requirements High uniformity for consistent filtration performance under laminar flow conditions High dust-holding capacity Laminated, anitmicrobial treated, and other combinations are available and can be designed to meet specific application requirements. Single- or dual-phased ASHRAE media

LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA (99.995%+). Providing 100% mechanical efficiency, Lydair MG does not rely on an electrostatic charge and will not loose efficiency over time. Specially engineered to provide the highest available efficiency at a minimal resistance to air flow, LydAir® MG is chosen for applications where guaranteed efficiency and consistency is a must and reduced energy costs can provide a distinguishable competitive advantage.

LydAir® MG products may be laminated for applications requiring increased physical strength.

Attributes

  • Customer-engineered to meet specific application requirements
  • Designed for all types of pleating equipment:
    • Manual or fully automated pleating equipment
    • For use in Deep-and mini-pleat applications
  • Designed for use in all types of air filtration applications including those with harsh environments such as gas turbine intake air and nuclear exhaust applications
  • Engineered to meet or exceed HVAC and Air intake performance requirements
  • High uniformity for consistent filtration performance under laminar flow conditions
  • High dust-holding capacity
  • Laminated, anitmicrobial treated, and other combinations are available and can be designed to meet specific application requirements.
  • Single- or dual-phased ASHRAE media
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Air Filters (industrial)
Product Number 4708
Product Name Non-Woven Filter Media - LydAir® MG
Applications Chemical Processing, Clean and Bio-Safety Benches, Clean Rooms, Commercial/Industrial/Institutional HVAC, Micro and Mini-Environments
Construction Filter Media
Media Type Fiberglass; Glass Microfiber
Features Pleated (optional feature); Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Filter Media (HGFM) - HBY-HGFM-16 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
Pneumatic Filters - 2023368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 60.03 SCFM (102 m³/hr)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Media Type Polyurethane Foam
View Details