Lydall Performance Materials - Life Sciences SOLUPOR® Porous Membrane 16P05A

Description
SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented proprietary manufacturing technology. Different than for most other porous membranes, SOLUPOR® has a unique pore structure, being highly tortuous, with the membrane itself having a fibrilar structure somewhat similar to nonwovens. This makes these membranes very suitable for many applications in liquid (e.g. photopolymer) and gas filtration. The performance of our filter membranes rely on a combination of collection mechanisms to remove particles of different sizes. The filtration efficiency of Solupor is much higher than would be expected on the basis of measure mean flow pore size ratings (MFP). All SOLUPOR® with MFP <2 microns show a filtration efficiency for aerosol particles (0.1-0.2 microns) of >99.9% according to US Military standard test method 209E. SOLUPOR® has a hydrophobic nature with excellent wetting properties; these films can however also be treated to make them hydrophillic as is needed in filtration of e.g. waste and/or process water. SOLUPOR®'s good mechanical properties combined with its high porosity and smooth surface makes it an ideal substrate for composite membranes. The separation efficiency and effectiveness of SOLUPOR® coated with a thin functional layer can approximate theoretical values. Attributes Porosity: The Solupor membranes are highly porous, over 90% in certain grades. This results in high permeability (and low resistance to flow) in air and liquid filitration. Inert: UPE is stable under exposure to gamma radiation used for sterilization and has excellent resistance to most chemicals (including solvents). High strength and durability Excellent Abrasion and impact resistance Biocompatibility: UPE meets the requirements of USP Class VI and is a material used for human implants. Solupor has its own Drug Master File on registration with the FDA, and is used in Transdermal Drug Delivery Systems (TDDS). Environmentally Friendly: The membrane contains no fluoropolymers, and is more easily disposed and incinerated when compared to other conventional membranes.
Description
SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented proprietary manufacturing technology. Different than for most other porous membranes, SOLUPOR® has a unique pore structure, being highly tortuous, with the membrane itself having a fibrilar structure somewhat similar to nonwovens. This makes these membranes very suitable for many applications in liquid (e.g. photopolymer) and gas filtration. The performance of our filter membranes rely on a combination of collection mechanisms to remove particles of different sizes. The filtration efficiency of Solupor is much higher than would be expected on the basis of measure mean flow pore size ratings (MFP). All SOLUPOR® with MFP <2 microns show a filtration efficiency for aerosol particles (0.1-0.2 microns) of >99.9% according to US Military standard test method 209E. SOLUPOR® has a hydrophobic nature with excellent wetting properties; these films can however also be treated to make them hydrophillic as is needed in filtration of e.g. waste and/or process water. SOLUPOR®'s good mechanical properties combined with its high porosity and smooth surface makes it an ideal substrate for composite membranes. The separation efficiency and effectiveness of SOLUPOR® coated with a thin functional layer can approximate theoretical values. Attributes Porosity: The Solupor membranes are highly porous, over 90% in certain grades. This results in high permeability (and low resistance to flow) in air and liquid filitration. Inert: UPE is stable under exposure to gamma radiation used for sterilization and has excellent resistance to most chemicals (including solvents). High strength and durability Excellent Abrasion and impact resistance Biocompatibility: UPE meets the requirements of USP Class VI and is a material used for human implants. Solupor has its own Drug Master File on registration with the FDA, and is used in Transdermal Drug Delivery Systems (TDDS). Environmentally Friendly: The membrane contains no fluoropolymers, and is more easily disposed and incinerated when compared to other conventional membranes.

Suppliers

Company
Product
Description
Supplier Links
SOLUPOR® Porous Membrane - 16P05A - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
SOLUPOR® Porous Membrane
16P05A
SOLUPOR® Porous Membrane 16P05A
SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented proprietary manufacturing technology. Different than for most other porous membranes, SOLUPOR® has a unique pore structure, being highly tortuous, with the membrane itself having a fibrilar structure somewhat similar to nonwovens. This makes these membranes very suitable for many applications in liquid (e.g. photopolymer) and gas filtration. The performance of our filter membranes rely on a combination of collection mechanisms to remove particles of different sizes. The filtration efficiency of Solupor is much higher than would be expected on the basis of measure mean flow pore size ratings (MFP). All SOLUPOR® with MFP <2 microns show a filtration efficiency for aerosol particles (0.1-0.2 microns) of >99.9% according to US Military standard test method 209E. SOLUPOR® has a hydrophobic nature with excellent wetting properties; these films can however also be treated to make them hydrophillic as is needed in filtration of e.g. waste and/or process water. SOLUPOR®'s good mechanical properties combined with its high porosity and smooth surface makes it an ideal substrate for composite membranes. The separation efficiency and effectiveness of SOLUPOR® coated with a thin functional layer can approximate theoretical values. Attributes Porosity: The Solupor membranes are highly porous, over 90% in certain grades. This results in high permeability (and low resistance to flow) in air and liquid filitration. Inert: UPE is stable under exposure to gamma radiation used for sterilization and has excellent resistance to most chemicals (including solvents). High strength and durability Excellent Abrasion and impact resistance Biocompatibility: UPE meets the requirements of USP Class VI and is a material used for human implants. Solupor has its own Drug Master File on registration with the FDA, and is used in Transdermal Drug Delivery Systems (TDDS). Environmentally Friendly: The membrane contains no fluoropolymers, and is more easily disposed and incinerated when compared to other conventional membranes.

SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented proprietary manufacturing technology.

Different than for most other porous membranes, SOLUPOR® has a unique pore structure, being highly tortuous, with the membrane itself having a fibrilar structure somewhat similar to nonwovens. This makes these membranes very suitable for many applications in liquid (e.g. photopolymer) and gas filtration.

The performance of our filter membranes rely on a combination of collection mechanisms to remove particles of different sizes. The filtration efficiency of Solupor is much higher than would be expected on the basis of measure mean flow pore size ratings (MFP). All SOLUPOR® with MFP <2 microns show a filtration efficiency for aerosol particles (0.1-0.2 microns) of >99.9% according to US Military standard test method 209E. SOLUPOR® has a hydrophobic nature with excellent wetting properties; these films can however also be treated to make them hydrophillic as is needed in filtration of e.g. waste and/or process water.

SOLUPOR®'s good mechanical properties combined with its high porosity and smooth surface makes it an ideal substrate for composite membranes. The separation efficiency and effectiveness of SOLUPOR® coated with a thin functional layer can approximate theoretical values.

Attributes

  • Porosity: The Solupor membranes are highly porous, over 90% in certain grades. This results in high permeability (and low resistance to flow) in air and liquid filitration.
  • Inert: UPE is stable under exposure to gamma radiation used for sterilization and has excellent resistance to most chemicals (including solvents).
  • High strength and durability
  • Excellent Abrasion and impact resistance
  • Biocompatibility: UPE meets the requirements of USP Class VI and is a material used for human implants. Solupor has its own Drug Master File on registration with the FDA, and is used in Transdermal Drug Delivery Systems (TDDS).
  • Environmentally Friendly: The membrane contains no fluoropolymers, and is more easily disposed and incinerated when compared to other conventional membranes.
Supplier's Site

Technical Specifications

  Lydall Performance Materials - Life Sciences
Product Category Paper and Paperboard Materials
Product Number 16P05A
Product Name SOLUPOR® Porous Membrane
Paper and Paperboard Filtration / Separation Media
Unlock Full Specs
to access all available technical data

Similar Products

SOLUPOR® Porous Membrane - 7P07C - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 7 gsm (0.2065 osy)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details