Lutron Electronics Co., Inc. Fan Speed Control Switch SFSQ-FH-WH

Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR SINGLE POLE OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE LOAD TYPE SKYLARK[R] BRAND PACKAGING TYPE CLAMSHELL SERIES SFSQ MODEL "
Datasheet
Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR SINGLE POLE OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE LOAD TYPE SKYLARK[R] BRAND PACKAGING TYPE CLAMSHELL SERIES SFSQ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - SFSQ-FH-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
SFSQ-FH-WH
Fan Speed Control Switch SFSQ-FH-WH
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE COLOR SINGLE POLE OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE LOAD TYPE SKYLARK[R] BRAND PACKAGING TYPE CLAMSHELL SERIES SFSQ MODEL "

"

  • 3-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.5 AMPERE LOAD RATING
  • SLIDE ON/OFF OPERATOR TYPE
  • CEILING PADDLE LOAD TYPE
  • SKYLARK[R] BRAND
  • PACKAGING TYPE CLAMSHELL
  • SERIES SFSQ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number SFSQ-FH-WH
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan TCB - Temperature Control Board -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; N/A
View Details
Fan Speed Controllers - 1577056 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Temperature Controllers - CN370 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Controller Type HVAC
Control Limit; PID
Features Rate Indication/ Control
View Details
Universal Electronic Controller -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Controller Type HVAC
View Details