Lutron Electronics Co., Inc.Fan Speed Control SwitchSFSQ-FH-LA
Description
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE LOAD TYPE
SKYLARK[R] BRAND
PACKAGING TYPE CLAMSHELL
SFSQ MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE LOAD TYPE
SKYLARK[R] BRAND
PACKAGING TYPE CLAMSHELL
SFSQ MODEL
"
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE LOAD TYPE
SKYLARK[R] BRAND
PACKAGING TYPE CLAMSHELL
SFSQ MODEL
"