Lutron Electronics Co., Inc.Fan Speed Control SwitchSFSQ-F-LA
Description
"
THREE SPEED TYPE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
SKYLARK. BRAND
PACKAGING BOX, CLAMSHELL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
THREE SPEED TYPE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
SKYLARK. BRAND
PACKAGING BOX, CLAMSHELL
"
"
THREE SPEED TYPE
LIGHT ALMOND COLOR
SINGLE POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
SKYLARK. BRAND
PACKAGING BOX, CLAMSHELL
"