Lutron Electronics Co., Inc. Duplex/Single Receptacle SCRS-20-TR-ST

Description
" DUPLEX, DIMMING TYPE SATIN STONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE SATIN STONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCRS-20-TR-ST - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCRS-20-TR-ST
Duplex/Single Receptacle SCRS-20-TR-ST
" DUPLEX, DIMMING TYPE SATIN STONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "

"

  • DUPLEX, DIMMING TYPE
  • SATIN STONE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H
  • SCRS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCRS-20-TR-ST
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Type / Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1977879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
16A Italian Plug - 88010873 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2109-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers