Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-20-GFTR-TC

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN TERRACOTTA COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN TERRACOTTA COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-20-GFTR-TC - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-20-GFTR-TC
GFCI Duplex Receptacle SCR-20-GFTR-TC
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN TERRACOTTA COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • SATIN TERRACOTTA COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • CLARO[R], SATIN COLORS[R] BRAND
  • DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-GFTR-TC
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details