Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-20-GFTR-LS

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-20-GFTR-LS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-20-GFTR-LS
GFCI Duplex Receptacle SCR-20-GFTR-LS
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • SATIN LIMESTONE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • CLARO[R], SATIN COLORS[R] BRAND
  • DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-GFTR-LS
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details