Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-15-HT

Description
" DUPLEX, DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-15-HT - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-15-HT
Duplex/Single Receptacle SCR-15-HT
" DUPLEX, DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • SATIN HOT COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-HT
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609117-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
AC Power Entry Modules - 4301.1014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP67 Watertight 15° Angled Receptacle - F32S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers