Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-15-HDTR-SW

Description
" DUPLEX, HALF DIMMING TYPE SATIN SNOW COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE SATIN SNOW COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-15-HDTR-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-15-HDTR-SW
Duplex/Single Receptacle SCR-15-HDTR-SW
" DUPLEX, HALF DIMMING TYPE SATIN SNOW COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • SATIN SNOW COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-HDTR-SW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

15A South Africa Socket - 88010562 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 4301.8055-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers