Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-15-HDTR-HT

Description
" DUPLEX, HALF DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-15-HDTR-HT - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-15-HDTR-HT
Duplex/Single Receptacle SCR-15-HDTR-HT
" DUPLEX, HALF DIMMING TYPE SATIN HOT COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • SATIN HOT COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-HDTR-HT
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G51S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details