Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-15-GFST-MN

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MIDNIGHT COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MIDNIGHT COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-15-GFST-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-15-GFST-MN
GFCI Duplex Receptacle SCR-15-GFST-MN
" DUPLEX WITH LED INDICATOR LIGHT TYPE MIDNIGHT COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • MIDNIGHT COLOR
  • UL 943/498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • FREQUENCY 60 HZ
  • HUMIDITY 95 PERCENTAGE
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-GFST-MN
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403065M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1888804-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details