"
DUPLEX, DIMMING TYPE
SATIN EGGSHELL COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
SCR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX, DIMMING TYPE
SATIN EGGSHELL COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
SCR MODEL
"
"
DUPLEX, DIMMING TYPE
SATIN EGGSHELL COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
SCR MODEL
"
"
DUPLEX, DIMMING TYPE
SATIN EGGSHELL COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H