Lutron Electronics Co., Inc. Standard Wall Plate SC-6-MN

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH MIDNIGHT COLOR (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH MIDNIGHT COLOR (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SC-6-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
SC-6-MN
Standard Wall Plate SC-6-MN
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH MIDNIGHT COLOR (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • SATIN FINISH
  • MIDNIGHT COLOR
  • (6) DIMMER CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number SC-6-MN
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Combination Wall Plate, 1 Toggle Switch - SB18PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices One
Material Brass
View Details