"
WALL DIMMER TYPE
2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
APPLICABLE STANDARD IEC 61000, IEEE C62.41
RRD MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
APPLICABLE STANDARD IEC 61000, IEEE C62.41
RRD MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
APPLICABLE STANDARD IEC 61000, IEEE C62.41
RRD MODEL
"