Lutron Electronics Co., Inc.Dimming System Control SwitchRD-RS-GS
Description
"
MULTI-LOCATION TYPE
SATIN GOLDSTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
RD MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
MULTI-LOCATION TYPE
SATIN GOLDSTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
RD MODEL
"
"
MULTI-LOCATION TYPE
SATIN GOLDSTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
RD MODEL
"
"
MULTI-LOCATION TYPE
SATIN GOLDSTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE