Lutron Electronics Co., Inc.Master Control SwitchPX-3BRL-GWG-I01
Description
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE
GLOSS WHITE/GRAY COLOR
500 FT MAX. DISTANCE
UL, IEC PELV/NEC APPROVAL
20 VDC VOLTAGE RATING
PRESET BUTTON INCLUSION
3 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 104 DEG F
PX MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE
GLOSS WHITE/GRAY COLOR
500 FT MAX. DISTANCE
UL, IEC PELV/NEC APPROVAL
20 VDC VOLTAGE RATING
PRESET BUTTON INCLUSION
3 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 104 DEG F
PX MODEL
"
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE
GLOSS WHITE/GRAY COLOR
500 FT MAX. DISTANCE
UL, IEC PELV/NEC APPROVAL
20 VDC VOLTAGE RATING
PRESET BUTTON INCLUSION
3 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 104 DEG F
PX MODEL
"