Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-20-IG-OR-TP

Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE TAUPE OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE TAUPE OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-20-IG-OR-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-20-IG-OR-TP
Duplex/Single Receptacle NTR-20-IG-OR-TP
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE TAUPE OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • ORANGE COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • NOVA T[R] BRAND
  • WALL PLATE COLOR MATTE TAUPE
  • OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-20-IG-OR-TP
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3181-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Box Inlet - G31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers