Lutron Electronics Co., Inc. GFCI Duplex Receptacle NTR-20-GFTR-WH

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - NTR-20-GFTR-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
NTR-20-GFTR-WH
GFCI Duplex Receptacle NTR-20-GFTR-WH
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • MATTE WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • NOVA T[R] BRAND
  • DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
  • INCLUDES 1-GANG WALLPLATE
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-20-GFTR-WH
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4303.2014.22 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403064 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details