"
DUPLEX, DIMMING TYPE
MATTE BROWN COLOR
5-20R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
NOVA T[R] BRAND
OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
NTR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX, DIMMING TYPE
MATTE BROWN COLOR
5-20R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
NOVA T[R] BRAND
OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
NTR MODEL
"
"
DUPLEX, DIMMING TYPE
MATTE BROWN COLOR
5-20R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
NOVA T[R] BRAND
OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
NTR MODEL
"
"
DUPLEX, DIMMING TYPE
MATTE BROWN COLOR
5-20R CONFIGURATION
COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
UL, CSA, NOM APPROVAL
120/125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
TAMPER RESISTANT
BACK WIRING
NOVA T[R] BRAND
OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H