Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-15-IG-OR-BL

Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE BLACK OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE BLACK OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-15-IG-OR-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-15-IG-OR-BL
Duplex/Single Receptacle NTR-15-IG-OR-BL
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE BLACK OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • NOVA T[R] BRAND
  • WALL PLATE COLOR MATTE BLACK
  • OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-IG-OR-BL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Hospital Grade Duplex Receptacle - 88030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Straight Receptacle - F52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers