Lutron Electronics Co., Inc. GFCI Duplex Receptacle NTR-15-GFTR-BE

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - NTR-15-GFTR-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
NTR-15-GFTR-BE
GFCI Duplex Receptacle NTR-15-GFTR-BE
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • MATTE BEIGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • NOVA T[R] BRAND
  • DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
  • INCLUDES 1-GANG WALLPLATE
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-GFTR-BE
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q448-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details