Lutron Electronics Co., Inc. Fan Speed Control Switch NTFS-6E-BR

Description
" VARIABLE SPEED TYPE 2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE BROWN COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE/EXHAUST FAN LOAD TYPE NOVA T[R] BRAND PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F NTFS MODEL "
Datasheet
Description
" VARIABLE SPEED TYPE 2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE BROWN COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE/EXHAUST FAN LOAD TYPE NOVA T[R] BRAND PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F NTFS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - NTFS-6E-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
NTFS-6E-BR
Fan Speed Control Switch NTFS-6E-BR
" VARIABLE SPEED TYPE 2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE BROWN COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE CEILING PADDLE/EXHAUST FAN LOAD TYPE NOVA T[R] BRAND PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F NTFS MODEL "

"

  • VARIABLE SPEED TYPE
  • 2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE
  • BROWN COLOR
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 6 AMPERE LOAD RATING
  • SLIDE ON/OFF OPERATOR TYPE
  • CEILING PADDLE/EXHAUST FAN LOAD TYPE
  • NOVA T[R] BRAND
  • PACKAGING TYPE BOX
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • NTFS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number NTFS-6E-BR
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
Fan Speed Controllers - 1577056 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details
Military Control Systems - 4 Way Controller - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
Specs
Controller Type HVAC
View Details