"
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
1-POLE CONTACT CONFIGURATION
SLIDE ON/OFF OPERATION TYPE
UL, CSA, NOM APPROVAL
32 TO 104 DEG F OPERATING TEMPERATURE
SCREW TERMINAL TYPE
BRASS/COPPER TERMINAL MATERIAL
20 AMPERE CONTACT AC CURRENT
120/277 VAC AT 60 HZ CONTACT AC VOLTAGE
NOVA T[R] BRAND
FINISH MATTE SIENNA
NT MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
1-POLE CONTACT CONFIGURATION
SLIDE ON/OFF OPERATION TYPE
UL, CSA, NOM APPROVAL
32 TO 104 DEG F OPERATING TEMPERATURE
SCREW TERMINAL TYPE
BRASS/COPPER TERMINAL MATERIAL
20 AMPERE CONTACT AC CURRENT
120/277 VAC AT 60 HZ CONTACT AC VOLTAGE
NOVA T[R] BRAND
FINISH MATTE SIENNA
NT MODEL
"
"
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
1-POLE CONTACT CONFIGURATION
SLIDE ON/OFF OPERATION TYPE
UL, CSA, NOM APPROVAL
32 TO 104 DEG F OPERATING TEMPERATURE
SCREW TERMINAL TYPE
BRASS/COPPER TERMINAL MATERIAL
20 AMPERE CONTACT AC CURRENT
120/277 VAC AT 60 HZ CONTACT AC VOLTAGE
NOVA T[R] BRAND
FINISH MATTE SIENNA
NT MODEL
"