Lutron Electronics Co., Inc. Dimming System Control Switch MSC-S8AM-SG

Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SEA GLASS FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SEA GLASS FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MSC-S8AM-SG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MSC-S8AM-SG
Dimming System Control Switch MSC-S8AM-SG
" 1-POLE, MULTI-LOCATION TYPE SATIN SEA GLASS FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • SATIN SEA GLASS FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • MSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-S8AM-SG
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4901RED - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Single Level Lighting Controller - LC8 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details