Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-Z101-V-WH

Description
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-Z101-V-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-Z101-V-WH
Occupancy Sensor/Switch MS-Z101-V-WH
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • MOTION DETECTOR TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • GLOSS WHITE FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 8 AMPERE AT 0 TO 10 VDC (ELECTRONIC FLUORESCENT BALLAST/LED DRIVER), 1/6 HP AT 4.4 AMPERE 120 VAC (FAN) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED, 3-WAY/MULTI-LOCATION SENSOR TYPE
  • 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
  • ELECTRONIC FLUORESCENT BALLAST/LED DRIVER LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • MAESTRO[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-Z101-V-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 519484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details