Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-VPS6M2-DV-ST

Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN STONE FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L OCATION SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN STONE FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L OCATION SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-VPS6M2-DV-ST - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-VPS6M2-DV-ST
Occupancy Sensor/Switch MS-VPS6M2-DV-ST
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN STONE FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L OCATION SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • SWITCH WITH SENSOR TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • SATIN STONE FINISH
  • UL (CANADA AND US), NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-LOCATION SENSOR TYPE
  • 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/HALOGEN/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELECTRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • MAESTRO[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-VPS6M2-DV-ST
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details