"
SWITCH WITH SENSOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS GRAY FINISH
UL (CANADA AND US), NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING
180 DEG FIELD OF VIEW
1-GANG (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L
OCATION SENSOR TYPE
30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC
TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
SWITCH WITH SENSOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS GRAY FINISH
UL (CANADA AND US), NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING
180 DEG FIELD OF VIEW
1-GANG (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L
OCATION SENSOR TYPE
30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC
TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
SWITCH WITH SENSOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS GRAY FINISH
UL (CANADA AND US), NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING
180 DEG FIELD OF VIEW
1-GANG (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-L
OCATION SENSOR TYPE
30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC
TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
SWITCH WITH SENSOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS GRAY FINISH
UL (CANADA AND US), NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 3 AMPERE 1/10 HP AT 120 VAC (FAN) LOAD RATING
180 DEG FIELD OF VIEW
1-GANG (NOT INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-LOCATION SENSOR TYPE
30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELECTRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE