Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-OPS5M-WH

Description
" SWITCH SENSOR TYPE 2 15/16 INCH W X 4 11/16 INCH H SIZE WHITE FINISH UL (CANADA AND US), NOM APPROVAL INDOOR APPLICATION 120 V AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 5 AMPERE (LIGHTING), 1/10 HP AT 120 V 3 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, THREE WAY SENSOR TYPE 30 FT X 30 FT (MAJOR MOTION), 20 FT X 20 FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND WARRANTY 5 YEAR LIMITED TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" SWITCH SENSOR TYPE 2 15/16 INCH W X 4 11/16 INCH H SIZE WHITE FINISH UL (CANADA AND US), NOM APPROVAL INDOOR APPLICATION 120 V AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 5 AMPERE (LIGHTING), 1/10 HP AT 120 V 3 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, THREE WAY SENSOR TYPE 30 FT X 30 FT (MAJOR MOTION), 20 FT X 20 FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND WARRANTY 5 YEAR LIMITED TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-OPS5M-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-OPS5M-WH
Occupancy Sensor/Switch MS-OPS5M-WH
" SWITCH SENSOR TYPE 2 15/16 INCH W X 4 11/16 INCH H SIZE WHITE FINISH UL (CANADA AND US), NOM APPROVAL INDOOR APPLICATION 120 V AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 5 AMPERE (LIGHTING), 1/10 HP AT 120 V 3 AMPERE (FAN) LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED, THREE WAY SENSOR TYPE 30 FT X 30 FT (MAJOR MOTION), 20 FT X 20 FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/MAG NETIC FLUORESCENT/ELECTRON IC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND WARRANTY 5 YEAR LIMITED TEMPERATURE RATING 32 TO 104 DEG F "

"

  • SWITCH SENSOR TYPE
  • 2 15/16 INCH W X 4 11/16 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US), NOM APPROVAL
  • INDOOR APPLICATION
  • 120 V AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 5 AMPERE (LIGHTING), 1/10 HP AT 120 V 3 AMPERE (FAN) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED, THREE WAY SENSOR TYPE
  • 30 FT X 30 FT (MAJOR MOTION), 20 FT X 20 FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • MAESTRO[R] BRAND
  • WARRANTY 5 YEAR LIMITED
  • TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-OPS5M-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details