"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
180 DEG FIELD OF VIEW
DUAL TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC)
, 3-WAY, MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELV/MLV/CFL/LED/MAG
NETIC FLUORESCENT/ELECTRON
IC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
180 DEG FIELD OF VIEW
DUAL TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC)
, 3-WAY, MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELV/MLV/CFL/LED/MAG
NETIC FLUORESCENT/ELECTRON
IC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
180 DEG FIELD OF VIEW
DUAL TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC)
, 3-WAY, MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN
/ELV/MLV/CFL/LED/MAG
NETIC FLUORESCENT/ELECTRON
IC FLUORESCENT/FAN LOAD TYPE
1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
MAESTRO[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
MOTION DETECTOR TYPE
2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
GLOSS WHITE FINISH
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
WALL BOX MOUNTING
6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
180 DEG FIELD OF VIEW
DUAL TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC), 3-WAY, MULTI-LOCATION SENSOR TYPE
900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE