Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-A102-LA

Description
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEGREE FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED/ULTRASONIC SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/ELE CTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEGREE FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED/ULTRASONIC SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/ELE CTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-A102-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-A102-LA
Occupancy Sensor/Switch MS-A102-LA
" MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING 180 DEGREE FIELD OF VIEW DUAL TECHNOLOGY, PASSIVE INFRARED/ULTRASONIC SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELV/MLV/CFL/LED/ELE CTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY TEMPERATURE RATING 32 TO 104 DEG F "

"

  • MOTION DETECTOR TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • GLOSS WHITE FINISH
  • UL, NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • DUAL TECHNOLOGY, PASSIVE INFRARED/ULTRASONIC SENSOR TYPE
  • 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/ELECTRONIC FLUORESCENT/FAN LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-A102-LA
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs; Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 519494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details