Lutron Electronics Co., Inc. Fan Speed Control Switch MIR-FQ4FMT-LS

Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "
Datasheet
Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - MIR-FQ4FMT-LS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
MIR-FQ4FMT-LS
Fan Speed Control Switch MIR-FQ4FMT-LS
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE, MULTI LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL MIR MODEL "

"

  • 7-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN LIMESTONE COLOR
  • 1-POLE, MULTI LOCATION OPERATION TYPE
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 1 AMPERE LOAD RATING
  • SLIDE ON/OFF OPERATOR TYPE
  • DIGITAL FAN LOAD TYPE
  • MAESTRO IR[R] BRAND
  • INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE, (1) IR REMOTE CONTROL
  • MIR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number MIR-FQ4FMT-LS
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fan Speed Controllers - 2213569 - RS Components, Ltd.
Specs
Controller Type HVAC
Standards and Compliance RoHS
View Details
PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details
Comfort Alert™ Diagnostics Controller -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Controller Type HVAC
View Details