Lutron Electronics Co., Inc.Fan Speed Control SwitchMIR-FQ4FM-MS
Description
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MOCHA STONE COLOR
1-POLE, MULTI LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO IR[R] BRAND
INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE
MIR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MOCHA STONE COLOR
1-POLE, MULTI LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO IR[R] BRAND
INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE
MIR MODEL
"
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MOCHA STONE COLOR
1-POLE, MULTI LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO IR[R] BRAND
INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE
MIR MODEL
"
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MOCHA STONE COLOR
1-POLE, MULTI LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO IR[R] BRAND
INCLUDES (1) WALL MOUNTED FAN CONTROL, (1) FAN-MOUNTED CANOPY MODULE