Lutron Electronics Co., Inc. Multifunction Control MA-L3S25-BG

Description
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-L3S25-BG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-L3S25-BG
Multifunction Control MA-L3S25-BG
" 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE COLOR UL, CSA APPROVAL 2.5 AMPERE 1-POLE FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN BLUESTONE COLOR
  • UL, CSA APPROVAL
  • 2.5 AMPERE 1-POLE FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-L3S25-BG
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Universal LED Controller - ULC-2 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Universal LED Controller
Lamp Type LED Lamps
View Details