"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W (TOP/BOTTOM) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R] BRAND
INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W (TOP/BOTTOM) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R] BRAND
INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W (TOP/BOTTOM) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R] BRAND
INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W (TOP/BOTTOM) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R] BRAND
INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674