Lutron Electronics Co., Inc. Fan Speed Control Switch MA-FQ4FM-DS

Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR MULTI-LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 4 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MA MODEL "
Datasheet
Description
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR MULTI-LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 4 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - MA-FQ4FM-DS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
MA-FQ4FM-DS
Fan Speed Control Switch MA-FQ4FM-DS
" 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN DESERT STONE COLOR MULTI-LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 4 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MA MODEL "

"

  • 7-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN DESERT STONE COLOR
  • MULTI-LOCATION OPERATION TYPE
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 4 AMPERE LOAD RATING
  • SLIDE ON/OFF OPERATOR TYPE
  • DIGITAL FAN LOAD TYPE
  • MAESTRO[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number MA-FQ4FM-DS
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Electronic Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; Local Display
Type DC Voltage Inputs; 20-26 VAC
View Details
Fan Speed Controllers - 1577056 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details
Military Control Systems - 2 Way Controller - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
Specs
Controller Type HVAC
View Details