Lutron Electronics Co., Inc.Fan Speed Control SwitchMA-FQ3-WH
Description
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"
"
7-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
DIGITAL FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"