Lutron Electronics Co., Inc. Multifunction Control MA-ALFQ35-SW

Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SNOW COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
Datasheet
Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SNOW COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-ALFQ35-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-ALFQ35-SW
Multifunction Control MA-ALFQ35-SW
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SNOW COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN SNOW COLOR
  • 3.5 AMPERE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOAD TYPE CEILING FAN/INCANDESCENT/HALOGEN
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-ALFQ35-SW
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
RGB Signal Amplifier LED 12V 4A 144W - LC-OL-1RGBA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details