Lutron Electronics Co., Inc.Fan Speed Control SwitchMA-AFQ4-SI
Description
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
COMPANION FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
COMPANION FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
MULTI-LOCATION OPERATION TYPE
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
4 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
COMPANION FAN LOAD TYPE
MAESTRO[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MA MODEL
"