Lutron Electronics Co., Inc. Occupancy Sensor/Switch LRF2-VCR2B-P-WH

Description
" WIRELESS BATTERY-POWERED TYPE 3.57 INCH W X 1.13 INCH D SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 324 TO 676 SQ FT AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet
Description
" WIRELESS BATTERY-POWERED TYPE 3.57 INCH W X 1.13 INCH D SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 324 TO 676 SQ FT AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LRF2-VCR2B-P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LRF2-VCR2B-P-WH
Occupancy Sensor/Switch LRF2-VCR2B-P-WH
" WIRELESS BATTERY-POWERED TYPE 3.57 INCH W X 1.13 INCH D SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CEILING MOUNT MOUNTING 360 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 324 TO 676 SQ FT AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "

"

  • WIRELESS BATTERY-POWERED TYPE
  • 3.57 INCH W X 1.13 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL
  • INDOOR APPLICATION
  • 3 VDC VOLTAGE RATING
  • CEILING MOUNT MOUNTING
  • 360 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 324 TO 676 SQ FT AREA COVERAGE
  • 1/5/15/30 MIN TIME DELAY
  • RADIO POWR SAVR[TM] BRAND
  • NOMINAL CURRENT RATING 14 MICROAMPERE
  • FREQUENCY RATING 434 M HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES BATTERY

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LRF2-VCR2B-P-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details