Lutron Electronics Co., Inc. Occupancy Sensor/Switch LRF2-OKLB-P-WH

Description
" WIRELESS TYPE 1.8 INCH W X 1.35 INCH D X 4.35 INCH H SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CORNER MOUNT MOUNTING 90 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 2500 SQ FT (MAJOR MOTION), 1225 SQ FT (MINOR MOTION) AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet
Description
" WIRELESS TYPE 1.8 INCH W X 1.35 INCH D X 4.35 INCH H SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CORNER MOUNT MOUNTING 90 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 2500 SQ FT (MAJOR MOTION), 1225 SQ FT (MINOR MOTION) AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LRF2-OKLB-P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LRF2-OKLB-P-WH
Occupancy Sensor/Switch LRF2-OKLB-P-WH
" WIRELESS TYPE 1.8 INCH W X 1.35 INCH D X 4.35 INCH H SIZE WHITE FINISH UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL INDOOR APPLICATION 3 VDC VOLTAGE RATING CORNER MOUNT MOUNTING 90 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 2500 SQ FT (MAJOR MOTION), 1225 SQ FT (MINOR MOTION) AREA COVERAGE 1/5/15/30 MIN TIME DELAY RADIO POWR SAVR[TM] BRAND NOMINAL CURRENT RATING 14 MICROAMPERE FREQUENCY RATING 434 M HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BATTERY "

"

  • WIRELESS TYPE
  • 1.8 INCH W X 1.35 INCH D X 4.35 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US), ANATEL, COFETEL, FCC, IC, SUTEL APPROVAL
  • INDOOR APPLICATION
  • 3 VDC VOLTAGE RATING
  • CORNER MOUNT MOUNTING
  • 90 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 2500 SQ FT (MAJOR MOTION), 1225 SQ FT (MINOR MOTION) AREA COVERAGE
  • 1/5/15/30 MIN TIME DELAY
  • RADIO POWR SAVR[TM] BRAND
  • NOMINAL CURRENT RATING 14 MICROAMPERE
  • FREQUENCY RATING 434 M HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES BATTERY

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LRF2-OKLB-P-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2754728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Flush
View Details