Lutron Electronics Co., Inc. Fluorescent Electronic Dimming Ballast EC5T528JUNV1

Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2 APPROVAL 1 LAMP(S) F28T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 V INPUT VOLTAGE 0.12/0.14/0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 19.2 W INPUT POWER PROGRAMMED RAPID START STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS, 10 PERCENT DIMMING "
Datasheet
Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2 APPROVAL 1 LAMP(S) F28T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 V INPUT VOLTAGE 0.12/0.14/0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 19.2 W INPUT POWER PROGRAMMED RAPID START STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS, 10 PERCENT DIMMING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - EC5T528JUNV1 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fluorescent Electronic Dimming Ballast
EC5T528JUNV1
Fluorescent Electronic Dimming Ballast EC5T528JUNV1
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2 APPROVAL 1 LAMP(S) F28T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 V INPUT VOLTAGE 0.12/0.14/0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 19.2 W INPUT POWER PROGRAMMED RAPID START STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS, 10 PERCENT DIMMING "

"

  • HIGH FREQUENCY TYPE
  • 18 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL 935, CSA C22.2 APPROVAL
  • 1 LAMP(S)
  • F28T5 LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120/240/277 V INPUT VOLTAGE
  • 0.12/0.14/0.27 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 19.2 W INPUT POWER
  • PROGRAMMED RAPID START STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • CONTINUOUS, 10 PERCENT DIMMING

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number EC5T528JUNV1
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
Start Method Rapid Start
Nominal Voltage 120V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology HID
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type High Pressure Lamp
View Details
Fluorescent Electronic Dimming Ballast - H3DT832CU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Powerhouse 1000W 120/240v HPS Ballast - PH57361 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details