Lutron Electronics Co., Inc. Fan Speed Control Switch DVSCFSQ-F-PD

Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN PALLADIUM COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "
Datasheet
Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN PALLADIUM COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - DVSCFSQ-F-PD - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
DVSCFSQ-F-PD
Fan Speed Control Switch DVSCFSQ-F-PD
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN PALLADIUM COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "

"

  • 3-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN PALLADIUM COLOR
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.5 AMPERE LOAD RATING
  • PRESET ON/OFF OPERATOR TYPE
  • CEILING PADDLE FAN LOAD TYPE
  • DIVA[R] BRAND
  • USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH
  • PACKAGING TYPE BOX
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DVSCFSQ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number DVSCFSQ-F-PD
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 120 VAC
View Details
Fan Speed Controllers - 2133556 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Wall Mounted HVAC Controller - AM6108 - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Controller Type HVAC
Control Linear; PID
Features PLC; Multi-Function; Rate Indication/ Control
View Details
AcuWatt Intelligent Fan Controller - AcuFan - LSI Controls Inc.
Specs
Controller Type HVAC
Form Factor Board
View Details