Lutron Electronics Co., Inc. Fan Speed Control Switch DVSCFSQ-F-BI

Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "
Datasheet
Description
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - DVSCFSQ-F-BI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
DVSCFSQ-F-BI
Fan Speed Control Switch DVSCFSQ-F-BI
" 3-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE DIVA[R] BRAND USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH PACKAGING TYPE BOX OPERATING TEMPERATURE 32 TO 104 DEG F DVSCFSQ MODEL "

"

  • 3-SPEED TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN BISCUIT COLOR
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.5 AMPERE LOAD RATING
  • PRESET ON/OFF OPERATOR TYPE
  • CEILING PADDLE FAN LOAD TYPE
  • DIVA[R] BRAND
  • USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH
  • PACKAGING TYPE BOX
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DVSCFSQ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number DVSCFSQ-F-BI
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Electronic Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; Remote Diplay Unit
Type DC Voltage Inputs; 20-26 VAC
View Details
Fan Speed Controllers - 272205 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details
Military Control Systems - 2 Way Controller - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
Specs
Controller Type HVAC
View Details