Lutron Electronics Co., Inc.Fan Speed Control SwitchDVSCFSQ-F-BG
Description
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE COLOR
1-POLE, 3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
PRESET ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
DIVA[R] BRAND
USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSCFSQ MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE COLOR
1-POLE, 3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
PRESET ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
DIVA[R] BRAND
USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSCFSQ MODEL
"
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE COLOR
1-POLE, 3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
PRESET ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
DIVA[R] BRAND
USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSCFSQ MODEL
"
"
3-SPEED TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE COLOR
1-POLE, 3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
PRESET ON/OFF OPERATOR TYPE
CEILING PADDLE FAN LOAD TYPE
DIVA[R] BRAND
USED WITH SATIN COLOR SWITCH AND MECHANICAL SWITCH