"
DESIGNER TYPE
POLYCARBONATE MATERIAL
GLOSS FINISH
WHITE COLOR
(3) DIMMER CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
CLARO[R] BRAND
OVERALL DIMENSION 6.56 INCH W X 0.3 INCH D X 4.69 INCH H
APPROVAL UL, CSA, NOM, ISO
CW MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DESIGNER TYPE
POLYCARBONATE MATERIAL
GLOSS FINISH
WHITE COLOR
(3) DIMMER CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
CLARO[R] BRAND
OVERALL DIMENSION 6.56 INCH W X 0.3 INCH D X 4.69 INCH H
APPROVAL UL, CSA, NOM, ISO
CW MODEL
"
"
DESIGNER TYPE
POLYCARBONATE MATERIAL
GLOSS FINISH
WHITE COLOR
(3) DIMMER CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
CLARO[R] BRAND
OVERALL DIMENSION 6.56 INCH W X 0.3 INCH D X 4.69 INCH H
APPROVAL UL, CSA, NOM, ISO
CW MODEL
"
"
DESIGNER TYPE
POLYCARBONATE MATERIAL
GLOSS FINISH
WHITE COLOR
(3) DIMMER CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
CLARO[R] BRAND
OVERALL DIMENSION 6.56 INCH W X 0.3 INCH D X 4.69 INCH H